TLC59213AIPWT Semiconductors - ICs by Texas Instruments

SOURCE DRIVER 8BIT W LATCH 20TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLC59213 and TLC59213A are 8-bit source drivers with input latch with CLK input and CLR to set the output OFF. The TLC59213 and TLC59213A have large output source currents up to 500 mA with Darlington transistor and collectors tied to VCC. These feature make the device optimum level of driving the matrix of ink jet printer head, LEDs, and the scan-side of resistor's matrix. The TLC59213 and TLC59213A differ only in the Data Hold Time Specification (th). The clamp diode is between output and ground for switching inductive load. All inputs are TTL/CMOS, which enable to any logiclevel inputs such as MCU, CPU or SN74LV594 (serial to parallel) and the output enable LED matrix display. It can also be used with another device sink driver such as TLC59210, TLC59211 and TLC59212.

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for Farnell
Farnell
from US$1.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.33
-
Buy Now
Logo for element14
element14
from US$2.28
-
Buy Now

Specifications

Device Topology -
No. of Outputs 8Outputs
Output Current -500mA
Output Voltage 13.2V
Driver Case Style TSSOP
No. of Pins 20Pins
Input Voltage Min 4.75V
Input Voltage Max 13.2V
Switching Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 59213
Input Voltage 4.75V to 13.2V
LED Driver Application LED Displays
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

Source Driver, 8Bit, W Latch, 20Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC59213AIPWT?

Additional datasheets, footprints and schematics for TLC59213AIPWT are listed on our Part Details page. You can also find images and similar parts to TLC59213AIPWT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC59213AIPWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59213AIPWT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC59213AIPWT fall under?

The TLC59213AIPWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TLC59213AIPWT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59213AIPWT you can contact the distributor directly for product support, shipping queries etc.

Is the TLC59213AIPWT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC59213AIPWT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC59213AIPWT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC59213AIPWT often in real-time on the comparison pages.

What if I can't find stock of TLC59213AIPWT?

You can fill out our help required form which you can use to request a quote for TLC59213AIPWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay