TLC5920DLG4 Semiconductors - ICs by Texas Instruments

16X8BIT LED DRIVER/CONTRLR SSOP48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Topology Constant Current
Input Voltage Min 4.5V
Input Voltage Max 5.5V
Output Voltage Max -
Output Current Max 640mA
Switching Frequency 10MHz
No. of Outputs 16Outputs
IC Mounting SMD
Driver Case Style SSOP
No. of Pins 48Pins
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 5920
Data / Control Interface Serial
Device Type LED
Input Voltage 4.5V to 5.5V
LED Display Type Discrete LED
LED Driver Application Lighting
Operating Temperature Range -20°C to +85°C
Output Current 640mA
Output Voltage 900mV
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC5920DLG4?

Additional datasheets, footprints and schematics for TLC5920DLG4 are listed on our Part Details page. You can also find images and similar parts to TLC5920DLG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC5920DLG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5920DLG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC5920DLG4 fall under?

The TLC5920DLG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TLC5920DLG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5920DLG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLC5920DLG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC5920DLG4 have stock available?

There is no stock from authorised distributors for TLC5920DLG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC5920DLG4 often in real-time on the comparison pages.

What if I can't find stock of TLC5920DLG4?

You can fill out our help required form which you can use to request a quote for TLC5920DLG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay