Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 120mA |
Switching Frequency | 30MHz |
No. of Outputs | 8Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5916 |
Data / Control Interface | Serial |
Device Type | LED |
Dimming Control Type | Analogue |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 120mA |
Output Voltage | 17V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
8-bit constant-current LED sink driver | Texas Instruments |
Ic, Led Driver Linear 16-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC5916IPW.?
Additional datasheets, footprints and schematics for TLC5916IPW. are listed on our Part Details page. You can also find images and similar parts to TLC5916IPW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5916IPW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5916IPW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5916IPW. fall under?
The TLC5916IPW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5916IPW. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5916IPW. you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5916IPW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5916IPW. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC5916IPW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5916IPW. often in real-time on the comparison pages.
What if I can't find stock of TLC5916IPW.?
You can fill out our help required form which you can use to request a quote for TLC5916IPW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.