TLC59116IRHBR Semiconductors - ICs by Texas Instruments

LED DRIVER LINEAR 1MHZ VQFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLC59116 is an I2C bus controlled 16-channel LED driver that is optimized for red/green/blue/amber (RGBA) color mixing and backlight application. Each LED output has its own 8-bit resolution (256 steps) fixed-frequency individual PWM controller that operates at 97 kHz, with a duty cycle that is adjustable from 0% to 99.6%.

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.39
430
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.76
10,187
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.34
2,470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.06
644
in stock
Buy Now
Logo for element14
element14
from US$1.35
430
in stock
Buy Now

Specifications

Device Topology Constant Current
Input Voltage Min 3V
Input Voltage Max 5.5V
Output Voltage Max 17V
Output Current Max 120mA
Switching Frequency 1MHz
No. of Outputs 16Outputs
IC Mounting SMD
Driver Case Style VQFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Current 120mA
Output Voltage 17V

Alternative Descriptions

16-bit Fast-Mode Plus (FM+) I2C-Bus constant-current LED sink driver | Texas Instruments
Led Driver, Linear, 1Mhz, Vqfn-32 | Newark Electronics
LED DRIVER, LINEAR, 1MHZ, VQFN-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC59116IRHBR?

Additional datasheets, footprints and schematics for TLC59116IRHBR are listed on our Part Details page. You can also find images and similar parts to TLC59116IRHBR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC59116IRHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59116IRHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC59116IRHBR fall under?

The TLC59116IRHBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TLC59116IRHBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59116IRHBR you can contact the distributor directly for product support, shipping queries etc.

Is the TLC59116IRHBR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC59116IRHBR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC59116IRHBR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC59116IRHBR often in real-time on the comparison pages.

What if I can't find stock of TLC59116IRHBR?

You can fill out our help required form which you can use to request a quote for TLC59116IRHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay