Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
15V Dual LinCMOS timer | Texas Instruments |
Timer, Dual, 2.1Mhz, 18V, Dip-14 | Newark Electronics |
TIMER, DUAL, 2.1MHZ, 18V, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a TLC556IN?
Additional datasheets, footprints and schematics for TLC556IN are listed on our Part Details page. You can also find images and similar parts to TLC556IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556IN fall under?
The TLC556IN is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556IN when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556IN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556IN have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC556IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556IN often in real-time on the comparison pages.
What if I can't find stock of TLC556IN?
You can fill out our help required form which you can use to request a quote for TLC556IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.