Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
15V Dual LinCMOS timer | Texas Instruments |
Standard Timer Dual 14-Pin SOIC | RS |
Timer, Dual, 2.1Mhz, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC556IDR?
Additional datasheets, footprints and schematics for TLC556IDR are listed on our Part Details page. You can also find images and similar parts to TLC556IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556IDR fall under?
The TLC556IDR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556IDR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556IDR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and element14 have stock available or on a lead time for TLC556IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556IDR often in real-time on the comparison pages.
What if I can't find stock of TLC556IDR?
You can fill out our help required form which you can use to request a quote for TLC556IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.