Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 556 |
Clock External Input | No |
IC Temperature Range | Commercial |
No. of Timers | 2 |
Operating Mode | Astable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2V to 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLC556IDG4?
Additional datasheets, footprints and schematics for TLC556IDG4 are listed on our Part Details page. You can also find images and similar parts to TLC556IDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556IDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556IDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556IDG4 fall under?
The TLC556IDG4 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556IDG4 when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556IDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556IDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556IDG4 have stock available?
There is no stock from authorised distributors for TLC556IDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556IDG4 often in real-time on the comparison pages.
What if I can't find stock of TLC556IDG4?
You can fill out our help required form which you can use to request a quote for TLC556IDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.