Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
1,096
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
637
in stock
|
Buy Now | |
element14
from US$1.72
|
308
in stock
|
Buy Now | |
Farnell
from US$1.45
|
308
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
4
in stock
|
Buy Now | |
Texas Instruments
from US$0.56
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 556 |
Clock External Input | No |
Device Marking | TLC556CN |
IC Generic Number | 556 |
IC Temperature Range | Commercial |
Logic Function Number | 556 |
No. of Timers | 2 |
Operating Mode | Astable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2V to 15V |
Termination Type | Through Hole |
IC: peripheral circuit | Transfer Multisort Elektronik |
Texas Instruments TLC556CN Linear IC Dual LinCMOSâ„¢ Timer DIP14 | Rapid Electronics |
IC, TIMER CMOS, DIP14, 556 | element14 |
Timer,TLC556CN 2.1MHz DIL14 | RS |
15V Dual LinCMOS timer | Texas Instruments |
Ic, Timer Cmos, Dip14, 556 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC556CN?
Additional datasheets, footprints and schematics for TLC556CN are listed on our Part Details page. You can also find images and similar parts to TLC556CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556CN fall under?
The TLC556CN is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556CN when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556CN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556CN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, element14, Farnell and Jameco Electronics have stock available or on a lead time for TLC556CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556CN often in real-time on the comparison pages.
What if I can't find stock of TLC556CN?
You can fill out our help required form which you can use to request a quote for TLC556CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.