Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
Device Marking | TLC555IP |
IC Generic Number | 555 |
No. of Timers | 1 |
Operating Mode | Astable |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 15V |
Termination Type | Through Hole |
2.1-MHz, 250-µA, Low-Power Timer | Texas Instruments |
LinCMOS Timer,TLC555IP 2.1MHz DIP8 | RS |
IC, TIMER, 555, PDIP8 | Farnell |
Ic, Timer, 555, Pdip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC555IP?
Additional datasheets, footprints and schematics for TLC555IP are listed on our Part Details page. You can also find images and similar parts to TLC555IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC555IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC555IP fall under?
The TLC555IP is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC555IP when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555IP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC555IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC555IP have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TLC555IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC555IP often in real-time on the comparison pages.
What if I can't find stock of TLC555IP?
You can fill out our help required form which you can use to request a quote for TLC555IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.