Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
Device Marking | TLC555ID |
No. of Timers | 1 |
Operating Mode | Astable |
Supply Current | 500µA |
Termination Type | Surface Mount Device |
Timer Type | Astable Mode |
IC, MONOLITH TIMER, 2.1MHZ, 15V, SOIC-8 | element14 |
Timer LinCMOS 2MHz,TLC555ID SOIC8 | RS |
Ic, Monolith Timer, 2.1Mhz, 15V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC555ID?
Additional datasheets, footprints and schematics for TLC555ID are listed on our Part Details page. You can also find images and similar parts to TLC555ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC555ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC555ID fall under?
The TLC555ID is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC555ID when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC555ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC555ID have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TLC555ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC555ID often in real-time on the comparison pages.
What if I can't find stock of TLC555ID?
You can fill out our help required form which you can use to request a quote for TLC555ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.