TLC5540INS Data & Signal Conversion by Texas Instruments

IC 8BIT ADC SMD 5540 SOIC24

Status: Unknown
Series: Single 8-Bit Flash ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 8bit
Sampling Rate 40MSPS
Input Channel Type Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style MSOP
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 8-Bit Flash ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features CMOS Internal Reference Latches Parallel O/P Sample and Hold
Base Number 5540
IC Case Style SOIC
IC Generic Number 5540
Linearity Error 1%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 5540
No. of Bits 8bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Power Dissipation Ptot Max 85mW
Supply Current 17mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 4.75V to 5.25V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC5540INS?

Additional datasheets, footprints and schematics for TLC5540INS are listed on our Part Details page. You can also find images and similar parts to TLC5540INS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC5540INS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5540INS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC5540INS fall under?

The TLC5540INS is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to TLC5540INS when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5540INS you can contact the distributor directly for product support, shipping queries etc.

Is the TLC5540INS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC5540INS have stock available?

There is no stock from authorised distributors for TLC5540INS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC5540INS often in real-time on the comparison pages.

What if I can't find stock of TLC5540INS?

You can fill out our help required form which you can use to request a quote for TLC5540INS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay