Status: | Unknown |
---|---|
Series: | 11 Channel 8-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 8bit |
---|---|
Sampling Rate | 40kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 11 Channel 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1.2mA |
Where can I find additional details, specifications and documents for a TLC541IN?
Additional datasheets, footprints and schematics for TLC541IN are listed on our Part Details page. You can also find images and similar parts to TLC541IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC541IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC541IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC541IN fall under?
The TLC541IN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC541IN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC541IN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC541IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC541IN have stock available?
There is no stock from authorised distributors for TLC541IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC541IN often in real-time on the comparison pages.
What if I can't find stock of TLC541IN?
You can fill out our help required form which you can use to request a quote for TLC541IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.