TLC372ID Amplifiers & Comparators by Texas Instruments

VOLT COMPARATOR DUAL SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.49
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.90
886
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
-
Buy Now
Logo for element14
element14
from US$1.52
-
Buy Now

Specifications

Comparator Type Differential
No. of Comparators 2 Comparators, 2
Response Time 200ns
Supply Voltage Range 3V to 16V
Comparator Case Style SOIC
No. of Pins 8Pins
IC Output Type CMOS MOS Open Collector / Drain TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOIC
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility CMOS MOS TTL
Supply Current 150µA
Supply Voltage Max 16V
Supply Voltage Min 3V
Termination Type Surface Mount Device

Alternative Descriptions

IC: comparator | Transfer Multisort Elektronik
Volt Comparator, Dual, Smd, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC372ID?

Additional datasheets, footprints and schematics for TLC372ID are listed on our Part Details page. You can also find images and similar parts to TLC372ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC372ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC372ID fall under?

The TLC372ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to TLC372ID when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372ID you can contact the distributor directly for product support, shipping queries etc.

Is the TLC372ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC372ID have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC372ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC372ID often in real-time on the comparison pages.

What if I can't find stock of TLC372ID?

You can fill out our help required form which you can use to request a quote for TLC372ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay