TLC3704CPW Amplifiers & Comparators by Texas Instruments

COMPARATOR QUAD 1.1US TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Comparator Type Micropower
No. of Comparators 4 Comparators, 4
Response Time 1.1µs
Supply Voltage Range 3V to 16V
Comparator Case Style TSSOP
No. of Pins 14Pins
IC Output Type Push Pull
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC3704CPW?

Additional datasheets, footprints and schematics for TLC3704CPW are listed on our Part Details page. You can also find images and similar parts to TLC3704CPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC3704CPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3704CPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC3704CPW fall under?

The TLC3704CPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to TLC3704CPW when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3704CPW you can contact the distributor directly for product support, shipping queries etc.

Is the TLC3704CPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC3704CPW have stock available?

There is no stock from authorised distributors for TLC3704CPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC3704CPW often in real-time on the comparison pages.

What if I can't find stock of TLC3704CPW?

You can fill out our help required form which you can use to request a quote for TLC3704CPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay