Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 2.5µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Comparator Features | Quad Low Power |
IC Temperature Range | Commercial |
Output Compatibility | CMOS |
Supply Current | 35µA |
Termination Type | Through Hole |
Ic, Comparator Quad, 3704, Dip14 | Newark Electronics |
Quad, Micropower, Push-Pull Outputs, LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC3704CN?
Additional datasheets, footprints and schematics for TLC3704CN are listed on our Part Details page. You can also find images and similar parts to TLC3704CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3704CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3704CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3704CN fall under?
The TLC3704CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3704CN when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3704CN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3704CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3704CN have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC3704CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3704CN often in real-time on the comparison pages.
What if I can't find stock of TLC3704CN?
You can fill out our help required form which you can use to request a quote for TLC3704CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.