Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
623
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
239
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
140
in stock
|
Buy Now | |
RS
from US$1.27
|
100
in stock
|
Buy Now | |
element14
from US$1.39
|
6
in stock
|
Buy Now | |
Newark Electronics
-
|
140
in stock
|
Buy Now | |
Texas Instruments
from US$0.45
|
-
|
Buy Now |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 2.5µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Comparator Features | Dual Low Power |
IC Temperature Range | Commercial |
Output Compatibility | CMOS |
Supply Current | 18µA |
Termination Type | Through Hole |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual 16V 8-Pin PDIP Tube | Avnet America |
Comparator Dual, TLC3702CP | RS |
COMPARATOR DUAL CMOS, 3702, DIP8 | element14 |
Dual,l/Pwr, Push-Pull Output Comparators Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC3702CP. | Newark Electronics |
Dual, Micropower, Push-Pull Outputs, LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC3702CP?
Additional datasheets, footprints and schematics for TLC3702CP are listed on our Part Details page. You can also find images and similar parts to TLC3702CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3702CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3702CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3702CP fall under?
The TLC3702CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3702CP when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3702CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3702CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3702CP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Avnet America, RS and element14 have stock available or on a lead time for TLC3702CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3702CP often in real-time on the comparison pages.
What if I can't find stock of TLC3702CP?
You can fill out our help required form which you can use to request a quote for TLC3702CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.