Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.35
|
9,845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
2,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
1,858
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 1.1µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Dual, Micropower, Push-Pull Outputs, LinCMOS&trade | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Micropower Comparator, Dual, 1.1 Us, Soi | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC3702CDR?
Additional datasheets, footprints and schematics for TLC3702CDR are listed on our Part Details page. You can also find images and similar parts to TLC3702CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3702CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3702CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3702CDR fall under?
The TLC3702CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3702CDR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3702CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3702CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3702CDR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TLC3702CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3702CDR often in real-time on the comparison pages.
What if I can't find stock of TLC3702CDR?
You can fill out our help required form which you can use to request a quote for TLC3702CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.