Status: | Unknown |
---|---|
Series: | Quad 14-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$10.44
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.44
|
-
|
Buy Now |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3544 |
IC Case Style | SOIC |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 2.8mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC3544CDW..?
Additional datasheets, footprints and schematics for TLC3544CDW.. are listed on our Part Details page. You can also find images and similar parts to TLC3544CDW.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3544CDW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3544CDW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3544CDW.. fall under?
The TLC3544CDW.. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC3544CDW.. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3544CDW.. you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3544CDW.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3544CDW.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC3544CDW...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3544CDW.. often in real-time on the comparison pages.
What if I can't find stock of TLC3544CDW..?
You can fill out our help required form which you can use to request a quote for TLC3544CDW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.