Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | Micropower |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | MOS |
Supply Current | 100µA |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLC339CD..?
Additional datasheets, footprints and schematics for TLC339CD.. are listed on our Part Details page. You can also find images and similar parts to TLC339CD.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC339CD.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC339CD.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC339CD.. fall under?
The TLC339CD.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC339CD.. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC339CD.. you can contact the distributor directly for product support, shipping queries etc.
Is the TLC339CD.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC339CD.. have stock available?
There is no stock from authorised distributors for TLC339CD...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC339CD.. often in real-time on the comparison pages.
What if I can't find stock of TLC339CD..?
You can fill out our help required form which you can use to request a quote for TLC339CD.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.