TLC27M4CN Amplifiers & Comparators by Texas Instruments

IC OP AMP QUAD CMOS 27M4 DIP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$1.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
-
Buy Now
Logo for element14
element14
from US$1.47
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 400kHz
Slew Rate 0.43V/µs
Supply Voltage Range 3V to 16V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 16V
Amplifier Type CMOS
Base Number 27
Gain Bandwidth 525kHz
IC Generic Number 27M4
Input Offset Voltage Max 12mV
Logic Function Number 27
Op Amp Type Precision
Operating Temperature Range -55°C to +125°C
Operational Amplifier Features Lin-CMOS
Supply Voltage + Nom 10V
Supply Voltage Max 16V
Supply Voltage Min 3V

Alternative Descriptions

Ic, Op Amp, Quad Cmos, 27M4, Dip14 | Newark Electronics
Quad, 16-V, 525-kHz, In to V- operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC27M4CN?

Additional datasheets, footprints and schematics for TLC27M4CN are listed on our Part Details page. You can also find images and similar parts to TLC27M4CN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC27M4CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27M4CN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC27M4CN fall under?

The TLC27M4CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC27M4CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M4CN you can contact the distributor directly for product support, shipping queries etc.

Is the TLC27M4CN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC27M4CN have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC27M4CN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC27M4CN often in real-time on the comparison pages.

What if I can't find stock of TLC27M4CN?

You can fill out our help required form which you can use to request a quote for TLC27M4CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay