Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 525kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Precision |
Dual, 16-V, 525-kHz, In to V- operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TLC27M2CDR?
Additional datasheets, footprints and schematics for TLC27M2CDR are listed on our Part Details page. You can also find images and similar parts to TLC27M2CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27M2CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27M2CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27M2CDR fall under?
The TLC27M2CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27M2CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M2CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27M2CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27M2CDR have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TLC27M2CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27M2CDR often in real-time on the comparison pages.
What if I can't find stock of TLC27M2CDR?
You can fill out our help required form which you can use to request a quote for TLC27M2CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.