Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 85kHz |
Slew Rate | 0.03V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 16-V, 85-kHz, low power (10-μA/ch), In to V- operational amplifier | Texas Instruments |
Op Amp Quad, TLC27L4CDR | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 85Khz, 0.03V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC27L4CDR?
Additional datasheets, footprints and schematics for TLC27L4CDR are listed on our Part Details page. You can also find images and similar parts to TLC27L4CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27L4CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27L4CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27L4CDR fall under?
The TLC27L4CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27L4CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27L4CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27L4CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27L4CDR have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLC27L4CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27L4CDR often in real-time on the comparison pages.
What if I can't find stock of TLC27L4CDR?
You can fill out our help required form which you can use to request a quote for TLC27L4CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.