Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 85kHz |
Slew Rate | 0.03V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 27 |
Gain Bandwidth | 65kHz |
IC Generic Number | 27L4 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a TLC27L4ACDG4?
Additional datasheets, footprints and schematics for TLC27L4ACDG4 are listed on our Part Details page. You can also find images and similar parts to TLC27L4ACDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27L4ACDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27L4ACDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27L4ACDG4 fall under?
The TLC27L4ACDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27L4ACDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27L4ACDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27L4ACDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27L4ACDG4 have stock available?
There is no stock from authorised distributors for TLC27L4ACDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27L4ACDG4 often in real-time on the comparison pages.
What if I can't find stock of TLC27L4ACDG4?
You can fill out our help required form which you can use to request a quote for TLC27L4ACDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.