TLC27L2CP Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL CMOS 27L2 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for RS
RS
from US$0.80
174
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.44
5,879
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.31
814
in stock
Buy Now
Logo for element14
element14
from US$1.34
814
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.42
814
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.58
773
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 65kHz
Slew Rate 0.03V/µs
Supply Voltage Range 3V to 16V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 16V
Amplifier Type CMOS
Base Number 27
Device Marking TLC27L2CP
Gain Bandwidth 85kHz
IC Generic Number 27L2
IC Temperature Range Commercial
Input Offset Voltage Max 12mV
Logic Function Number 27
Op Amp Type Precision
Operating Temperature Range 0°C to +70°C
Operational Amplifier Features Lin-CMOS
Supply Voltage + Nom 5V
Supply Voltage Max 16V
Supply Voltage Min 3V

Alternative Descriptions

Dual, 16-V, 85-kHz, low power (10-μA/ch), In to V- operational amplifier | Texas Instruments
Ic, Op Amp, Dual Cmos, 27L2, Dip8 | Newark Electronics
IC, OP AMP, DUAL CMOS, 27L2, DIP8 | element14
IC: operational amplifier | Transfer Multisort Elektronik
Dual low power op-amp,TLC27L2CP DIP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC27L2CP?

Additional datasheets, footprints and schematics for TLC27L2CP are listed on our Part Details page. You can also find images and similar parts to TLC27L2CP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC27L2CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27L2CP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC27L2CP fall under?

The TLC27L2CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC27L2CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27L2CP you can contact the distributor directly for product support, shipping queries etc.

Is the TLC27L2CP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC27L2CP have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLC27L2CP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC27L2CP often in real-time on the comparison pages.

What if I can't find stock of TLC27L2CP?

You can fill out our help required form which you can use to request a quote for TLC27L2CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay