TLC27L2BCD Amplifiers & Comparators by Texas Instruments

OP AMP 125KHZ 0.05V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.98
364
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 125kHz
Slew Rate 0.05V/µs
Supply Voltage Range 3V to 16V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 16V
Op Amp Type Precision

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC27L2BCD?

Additional datasheets, footprints and schematics for TLC27L2BCD are listed on our Part Details page. You can also find images and similar parts to TLC27L2BCD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC27L2BCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27L2BCD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC27L2BCD fall under?

The TLC27L2BCD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC27L2BCD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27L2BCD you can contact the distributor directly for product support, shipping queries etc.

Is the TLC27L2BCD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC27L2BCD have stock available?

Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for TLC27L2BCD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC27L2BCD often in real-time on the comparison pages.

What if I can't find stock of TLC27L2BCD?

You can fill out our help required form which you can use to request a quote for TLC27L2BCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay