No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3.1MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | CMOS |
Base Number | 279 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 279 |
Input Offset Voltage Max | 900µV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
Ic, Op Amp, Quad Cmos, Soic14, 279 | Newark Electronics |
IC, OP AMP, QUAD CMOS, SOIC14, 279 | element14 |
Where can I find additional details, specifications and documents for a TLC279ID?
Additional datasheets, footprints and schematics for TLC279ID are listed on our Part Details page. You can also find images and similar parts to TLC279ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC279ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC279ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC279ID fall under?
The TLC279ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC279ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC279ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC279ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC279ID have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC279ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC279ID often in real-time on the comparison pages.
What if I can't find stock of TLC279ID?
You can fill out our help required form which you can use to request a quote for TLC279ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.