Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | CMOS |
Base Number | 274 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 274 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 10mV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
IC, OP AMP, QUAD CMOS, PDIP14, 274 | element14 |
Ic, Op Amp, Quad Cmos, Pdip14, 274 | Newark Electronics |
Quad, 16-V, 2-MHz, In to V- operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC274IN?
Additional datasheets, footprints and schematics for TLC274IN are listed on our Part Details page. You can also find images and similar parts to TLC274IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC274IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC274IN fall under?
The TLC274IN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC274IN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274IN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC274IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC274IN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TLC274IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC274IN often in real-time on the comparison pages.
What if I can't find stock of TLC274IN?
You can fill out our help required form which you can use to request a quote for TLC274IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.