TLC274ID Amplifiers & Comparators by Texas Instruments

IC OP AMP QUAD LOW NOISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.94
-
Buy Now
Logo for element14
element14
from US$2.05
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1.7MHz
Slew Rate 3.6V/µs
Supply Voltage Range 4V to 16V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4V to 16V
Base Number 274
Gain Bandwidth 1.7MHz
Input Offset Voltage Max 10mV
Op Amp Type Precision
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 18V
Supply Voltage Max 16V
Supply Voltage Min 4V

Alternative Descriptions

Ic, Op Amp, Quad, Low Noise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC274ID?

Additional datasheets, footprints and schematics for TLC274ID are listed on our Part Details page. You can also find images and similar parts to TLC274ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC274ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC274ID fall under?

The TLC274ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC274ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274ID you can contact the distributor directly for product support, shipping queries etc.

Is the TLC274ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC274ID have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC274ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC274ID often in real-time on the comparison pages.

What if I can't find stock of TLC274ID?

You can fill out our help required form which you can use to request a quote for TLC274ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay