Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
31
in stock
|
Buy Now | |
Schukat Electronic
from US$1.26
|
600
in stock
|
Buy Now | |
element14
from US$2.78
|
227
in stock
|
Buy Now | |
Farnell
from US$1.43
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
-
|
Buy Now | |
Texas Instruments
from US$0.82
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.8MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 274 |
Device Marking | TLC274CN |
Gain Bandwidth | 1.3MHz |
IC Generic Number | 274 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 12mV |
Logic Function Number | 274 |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Lin-CMOS |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
4xOp-Amp CMOS 3..16V LP LN DIP14 | Schukat Electronic |
IC, OP AMP, QUAD CMOS, DIP14, 274 | element14 |
Quad op-amp,TLC274CN 2.2MHz DIP14 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Quad Cmos, Dip14, 274 | Newark Electronics |
Quad, 16-V, 2-MHz, In to V- operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC274CN?
Additional datasheets, footprints and schematics for TLC274CN are listed on our Part Details page. You can also find images and similar parts to TLC274CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC274CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC274CN fall under?
The TLC274CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC274CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274CN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC274CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC274CN have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for TLC274CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC274CN often in real-time on the comparison pages.
What if I can't find stock of TLC274CN?
You can fill out our help required form which you can use to request a quote for TLC274CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.