Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
247
in stock
|
Buy Now | |
Texas Instruments
from US$0.56
|
19,539
in stock
|
Buy Now | |
Schukat Electronic
from US$0.85
|
13,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
962
in stock
|
Buy Now | |
Micros
from US$1.02
|
910
in stock
|
Buy Now | |
element14
from US$0.81
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 16-V, 2-MHz, In to V- operational amplifier | Texas Instruments |
4xOp-Amp CMOS 3..16V LP LN SO14 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad CMOS Op-Amp, GBW 2.2MHz, SR 5.3V/us, Voff 10mV max, 3÷16V, 0÷70°C | Micros |
OP-AMP, QUAD, 1.7MHZ, 3.6V/US, SOIC-14 | element14 |
Op-Amp, Quad, 1.7Mhz, 3.6V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC274CDR?
Additional datasheets, footprints and schematics for TLC274CDR are listed on our Part Details page. You can also find images and similar parts to TLC274CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC274CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC274CDR fall under?
The TLC274CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC274CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC274CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC274CDR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TLC274CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC274CDR often in real-time on the comparison pages.
What if I can't find stock of TLC274CDR?
You can fill out our help required form which you can use to request a quote for TLC274CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.