TLC274BCDG4 Amplifiers & Comparators by Texas Instruments

OP AMP QUAD CMOS SMD SOIC14 274

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1.7MHz
Slew Rate 3.6V/µs
Supply Voltage Range 3V to 16V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 16V
Amplifier Type CMOS
Base Number 274
Gain Bandwidth 1.3MHz
IC Generic Number 274
Input Offset Voltage Max 2mV
Op Amp Type Precision
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 16V
Supply Voltage Max 16V
Supply Voltage Min 3V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC274BCDG4?

Additional datasheets, footprints and schematics for TLC274BCDG4 are listed on our Part Details page. You can also find images and similar parts to TLC274BCDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC274BCDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274BCDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC274BCDG4 fall under?

The TLC274BCDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC274BCDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274BCDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLC274BCDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC274BCDG4 have stock available?

There is no stock from authorised distributors for TLC274BCDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC274BCDG4 often in real-time on the comparison pages.

What if I can't find stock of TLC274BCDG4?

You can fill out our help required form which you can use to request a quote for TLC274BCDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay