Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Product Range | - |
MSL | - |
Op Amp, 1.7Mhz, 3.6V/Us, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC274ACN?
Additional datasheets, footprints and schematics for TLC274ACN are listed on our Part Details page. You can also find images and similar parts to TLC274ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC274ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC274ACN fall under?
The TLC274ACN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC274ACN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274ACN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC274ACN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC274ACN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC274ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC274ACN often in real-time on the comparison pages.
What if I can't find stock of TLC274ACN?
You can fill out our help required form which you can use to request a quote for TLC274ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.