No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
MSL | - |
Dual, 16-V, 2-MHz, In to V- operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
General usage dual op-amp,TLC272IP DIP8 | RS |
Op Amp, 1.7Mhz, 3.6V/Us, Dip-8 | Newark Electronics |
OP AMP, 1.7MHZ, 3.6V/US, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a TLC272IP?
Additional datasheets, footprints and schematics for TLC272IP are listed on our Part Details page. You can also find images and similar parts to TLC272IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC272IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC272IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC272IP fall under?
The TLC272IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC272IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC272IP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC272IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC272IP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TLC272IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC272IP often in real-time on the comparison pages.
What if I can't find stock of TLC272IP?
You can fill out our help required form which you can use to request a quote for TLC272IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.