Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | CMOS |
Base Number | 272 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 272 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
Dual precision op-amp,TLC272AID SO8 | RS |
Op Amp, Dual Cmos, Smd, Soic8, 272 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC272AID?
Additional datasheets, footprints and schematics for TLC272AID are listed on our Part Details page. You can also find images and similar parts to TLC272AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC272AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC272AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC272AID fall under?
The TLC272AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC272AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC272AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC272AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC272AID have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC272AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC272AID often in real-time on the comparison pages.
What if I can't find stock of TLC272AID?
You can fill out our help required form which you can use to request a quote for TLC272AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.