Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.93 |
46
|
Buy Now | |
Transfer Multisort Elektronik | US$0.56 |
1,072
|
Buy Now | |
Micros | US$0.70 |
474
|
Buy Now | |
Rapid Electronics | US$0.64 |
250
|
Buy Now | |
Chip One Stop | US$0.58 |
230
|
Buy Now | |
Newark Electronics | US$1.24 |
-
|
Buy Now | |
element14 | US$1.35 |
-
|
Buy Now | |
Texas Instruments | US$0.41 |
-
|
Buy Now | |
Farnell | US$1.10 |
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.3MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 271 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 271 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6.5mV |
Logic Function Number | 271 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Programmable |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
IC: operational amplifier | Transfer Multisort Elektronik |
CMOS Op-Amp, GBW 2.2MHz, SR 5.3V/us, Voff 1.1mV max, 3÷16V, 0÷70°C | Micros |
Texas Instruments TLC271CP Programmable Operational Amp | Rapid Electronics |
Single low power op-amp,TLC271CP DIP8 | RS |
Ic, Op Amp, Programmable, Dip8, 271 | Newark Electronics |
IC, OP AMP, PROGRAMMABLE, DIP8, 271 | element14 |
Single, 16-V, 2-MHz, In to V- operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC271CP?
Additional datasheets, footprints and schematics for TLC271CP are listed on our Part Details page. You can also find images and similar parts to TLC271CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC271CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC271CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC271CP fall under?
The TLC271CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC271CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC271CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC271CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC271CP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for TLC271CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC271CP often in real-time on the comparison pages.
What if I can't find stock of TLC271CP?
You can fill out our help required form which you can use to request a quote for TLC271CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.