TLC271BCD Amplifiers & Comparators by Texas Instruments

OP AMP PROGRAMMABLE SOIC8 271

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
-
Buy Now
Logo for element14
element14
from US$1.35
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.47
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.7MHz
Slew Rate 3.6V/µs
Supply Voltage Range 3V to 16V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 16V
Amplifier Type Programmable Gain
Base Number 271
Gain Bandwidth 1.7MHz
Gain dB Max 1dB
IC Generic Number 271
IC Temperature Range Commercial
Input Offset Voltage Max 2mV
No. of Channels 1Channels
Op Amp Type Low Power
Operating Temperature Range 0°C to +70°C
Supply Voltage + Nom 16V
Supply Voltage Max 16V
Supply Voltage Min 3V

Alternative Descriptions

Op Amp, Programmable, Soic8, 271 | Newark Electronics
Single, 16-V, 2-MHz, 2-mV offset voltage, In to V- operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC271BCD?

Additional datasheets, footprints and schematics for TLC271BCD are listed on our Part Details page. You can also find images and similar parts to TLC271BCD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC271BCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC271BCD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC271BCD fall under?

The TLC271BCD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC271BCD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC271BCD you can contact the distributor directly for product support, shipping queries etc.

Is the TLC271BCD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC271BCD have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC271BCD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC271BCD often in real-time on the comparison pages.

What if I can't find stock of TLC271BCD?

You can fill out our help required form which you can use to request a quote for TLC271BCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay