TLC2652ACP Amplifiers & Comparators by Texas Instruments

IC OP AMP CMOS CHOPPER STAB 2652

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Farnell
Farnell
from US$6.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.43
3
in stock
Buy Now
Logo for element14
element14
from US$8.70
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.29
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.9MHz
Slew Rate 3.1V/µs
Supply Voltage Range ± 1.9V to ± 8V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.9V to ± 8V
Amplifier Type CMOS
Base Number 2652
Gain Bandwidth 1.9MHz
IC Generic Number 2652
Input Offset Voltage Max 0.001mV
Op Amp Type Precision
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 8V
Supply Voltage Max 8V
Supply Voltage Min 1.9V

Alternative Descriptions

Ic, Op Amp, Cmos Chopper Stab, 2652 | Newark Electronics
IC, OP AMP, CMOS CHOPPER STAB, 2652 | element14
Advanced LinCMOS&trade | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC2652ACP?

Additional datasheets, footprints and schematics for TLC2652ACP are listed on our Part Details page. You can also find images and similar parts to TLC2652ACP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC2652ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2652ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC2652ACP fall under?

The TLC2652ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC2652ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2652ACP you can contact the distributor directly for product support, shipping queries etc.

Is the TLC2652ACP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC2652ACP have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC2652ACP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC2652ACP often in real-time on the comparison pages.

What if I can't find stock of TLC2652ACP?

You can fill out our help required form which you can use to request a quote for TLC2652ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay