Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.54
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 12kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 1.4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.4V to 16V |
Base Number | 25 |
Gain Bandwidth | 12kHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 1.4V |
Dual, 16-V, 525-kHz, In to V- op amp with 1.4-V supply capability | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC25M2CD?
Additional datasheets, footprints and schematics for TLC25M2CD are listed on our Part Details page. You can also find images and similar parts to TLC25M2CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC25M2CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC25M2CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC25M2CD fall under?
The TLC25M2CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC25M2CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC25M2CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC25M2CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC25M2CD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC25M2CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC25M2CD often in real-time on the comparison pages.
What if I can't find stock of TLC25M2CD?
You can fill out our help required form which you can use to request a quote for TLC25M2CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.