Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Quad Low-Noise Rail-To-Rail Operational Amplifier | Texas Instruments |
Op-Amp, Quad, 2.18Mhz, 3.6V/Us, Soic-14 | Newark Electronics |
OP-AMP, QUAD, 2.18MHZ, 3.6V/US, SOIC-14 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TLC2274IDR?
Additional datasheets, footprints and schematics for TLC2274IDR are listed on our Part Details page. You can also find images and similar parts to TLC2274IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2274IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2274IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2274IDR fall under?
The TLC2274IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2274IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2274IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2274IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2274IDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLC2274IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2274IDR often in real-time on the comparison pages.
What if I can't find stock of TLC2274IDR?
You can fill out our help required form which you can use to request a quote for TLC2274IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.