Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Amplifier Type | CMOS |
Base Number | 2274 |
Gain Bandwidth | 2.18MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2274 |
Input Offset Voltage Max | 2500µV |
Op Amp Type | Low Noise |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 8V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.2V |
Quad Low-Noise Rail-To-Rail Operational Amplifier | Texas Instruments |
Op Amp, Quad Cmos Rro/P, Smd, 2274 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC2274CD?
Additional datasheets, footprints and schematics for TLC2274CD are listed on our Part Details page. You can also find images and similar parts to TLC2274CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2274CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2274CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2274CD fall under?
The TLC2274CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2274CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2274CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2274CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2274CD have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2274CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2274CD often in real-time on the comparison pages.
What if I can't find stock of TLC2274CD?
You can fill out our help required form which you can use to request a quote for TLC2274CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.