No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Gain Bandwidth | 2.18MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 2.5mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.4V |
Dual, Low-Noise, Rail-To-Rail Operational Amplifier | Texas Instruments |
Dual SMT op-amp,TLC2272ID 2.25MHz SO8 | RS |
Rail To Rail Lincmos Dual Op-Amp, Soic Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC2272ID. | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC2272ID?
Additional datasheets, footprints and schematics for TLC2272ID are listed on our Part Details page. You can also find images and similar parts to TLC2272ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2272ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2272ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2272ID fall under?
The TLC2272ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2272ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2272ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2272ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2272ID have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2272ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2272ID often in real-time on the comparison pages.
What if I can't find stock of TLC2272ID?
You can fill out our help required form which you can use to request a quote for TLC2272ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.