TLC2262IDG4 Amplifiers & Comparators by Texas Instruments

OP AMP DUAL CMOS RRO/P SMD 2262

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
No stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 820kHz
Slew Rate 0.55V/µs
Supply Voltage Range ± 2.2V to ± 8V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.2V to ± 8V
Amplifier Type CMOS
Base Number 2262
Gain Bandwidth 0.82MHz
I/O Type Rail-Rail Outputs
IC Generic Number 2262
Input Offset Voltage Max 2.5mV
Op Amp Type Low Noise
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 16V
Supply Voltage Max 8V
Supply Voltage Min 2.2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC2262IDG4?

Additional datasheets, footprints and schematics for TLC2262IDG4 are listed on our Part Details page. You can also find images and similar parts to TLC2262IDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC2262IDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2262IDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC2262IDG4 fall under?

The TLC2262IDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC2262IDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2262IDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLC2262IDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC2262IDG4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TLC2262IDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC2262IDG4 often in real-time on the comparison pages.

What if I can't find stock of TLC2262IDG4?

You can fill out our help required form which you can use to request a quote for TLC2262IDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay