Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 200kHz |
Slew Rate | 0.12V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
IC Generic Number | 2254 |
Input Offset Voltage Max | 0.85mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | Both Single-Supply and Split-Supply Operation Rail-to-Rail Low Input Bias Current 1pA |
Supply Current Max | 0.15mA |
Where can I find additional details, specifications and documents for a TLC2254AIPW?
Additional datasheets, footprints and schematics for TLC2254AIPW are listed on our Part Details page. You can also find images and similar parts to TLC2254AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2254AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2254AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2254AIPW fall under?
The TLC2254AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2254AIPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2254AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2254AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2254AIPW have stock available?
There is no stock from authorised distributors for TLC2254AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2254AIPW often in real-time on the comparison pages.
What if I can't find stock of TLC2254AIPW?
You can fill out our help required form which you can use to request a quote for TLC2254AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.