No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.9MHz |
Slew Rate | 2.7V/µs |
Supply Voltage Range | ± 2.3V to ± 8V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.3V to ± 8V |
Amplifier Type | CMOS |
Base Number | 2201 |
Gain Bandwidth | 1.9MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2201 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.6mV |
Logic Function Number | 2201 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.3V |
Op Amp, Cmos Low Noise, 2201, Dip8 | Newark Electronics |
OP AMP, CMOS LOW NOISE, 2201, DIP8 | element14 |
Low Noise Precision Rail-To-Rail Output Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC2201IP?
Additional datasheets, footprints and schematics for TLC2201IP are listed on our Part Details page. You can also find images and similar parts to TLC2201IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2201IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2201IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2201IP fall under?
The TLC2201IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2201IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2201IP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2201IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2201IP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC2201IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2201IP often in real-time on the comparison pages.
What if I can't find stock of TLC2201IP?
You can fill out our help required form which you can use to request a quote for TLC2201IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.