Status: | Unknown |
---|---|
Series: | 11 Channel 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 38kSPS |
Input Channel Type | Parallel |
Data Interface | 4 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 11 Channel 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1543 |
Conversion Time | 21µs |
IC Case Style | DIP |
IC Generic Number | 1543 |
Linearity Error | 0.1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 10bit |
No. of Channels | 11Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 800µA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Through Hole |
10Bit A/D, W/Serial Output, 1Lsb Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC1543CN. | Newark Electronics |
IC: A/D converter | Transfer Multisort Elektronik |
ADC Single SAR 38ksps 10-bit Serial 20-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TLC1543CN?
Additional datasheets, footprints and schematics for TLC1543CN are listed on our Part Details page. You can also find images and similar parts to TLC1543CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC1543CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC1543CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC1543CN fall under?
The TLC1543CN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC1543CN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC1543CN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC1543CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC1543CN have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Avnet America, element14 and Farnell have stock available or on a lead time for TLC1543CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC1543CN often in real-time on the comparison pages.
What if I can't find stock of TLC1543CN?
You can fill out our help required form which you can use to request a quote for TLC1543CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.