TLC084AID Amplifiers & Comparators by Texas Instruments

OP AMP LOW POWER RRIO SMD SOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Farnell
Farnell
from US$4.05
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.18
55,160
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.15
269
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.94
-
Buy Now
Logo for element14
element14
from US$3.10
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 10MHz
Slew Rate 16V/µs
Supply Voltage Range 2.25V to 8V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.25V to 8V
Base Number 84
Gain Bandwidth 10MHz
Input Offset Voltage Max 1400µV
Op Amp Type General Purpose
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 16V
Supply Voltage Max 16V
Supply Voltage Min 4.5V

Alternative Descriptions

Quad, 16-V, 10-MHz, 1.4-mV offset voltage, In to V- op amp | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Op Amp, Low Power Rrio, Smd, Soic14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC084AID?

Additional datasheets, footprints and schematics for TLC084AID are listed on our Part Details page. You can also find images and similar parts to TLC084AID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC084AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC084AID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC084AID fall under?

The TLC084AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC084AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC084AID you can contact the distributor directly for product support, shipping queries etc.

Is the TLC084AID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC084AID have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC084AID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC084AID often in real-time on the comparison pages.

What if I can't find stock of TLC084AID?

You can fill out our help required form which you can use to request a quote for TLC084AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay