Status: | Unknown |
---|---|
Series: | Quad 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 20kSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8 Bit A/D Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC0834CD. | Newark Electronics |
ADC Single SAR 20ksps 8-bit Serial 14-Pin SOIC Tube | Avnet America |
8-Bit, 4-Ch, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC0834CD?
Additional datasheets, footprints and schematics for TLC0834CD are listed on our Part Details page. You can also find images and similar parts to TLC0834CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC0834CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC0834CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC0834CD fall under?
The TLC0834CD is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC0834CD when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC0834CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC0834CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC0834CD have stock available?
Authorised distributors including Newark Electronics, Avnet America and Texas Instruments have stock available or on a lead time for TLC0834CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC0834CD often in real-time on the comparison pages.
What if I can't find stock of TLC0834CD?
You can fill out our help required form which you can use to request a quote for TLC0834CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.