Status: | Unknown |
---|---|
Series: | Dual 8-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.41
|
-
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 22kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 832 |
Conversion Time | 32µs |
IC Case Style | SOIC |
Linearity Error | 0.2% |
Linearity Error ADC / DAC + | 0.4LSB |
Linearity Error ADC / DAC - | 0.4LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.5mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC0832CD?
Additional datasheets, footprints and schematics for TLC0832CD are listed on our Part Details page. You can also find images and similar parts to TLC0832CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC0832CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC0832CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC0832CD fall under?
The TLC0832CD is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC0832CD when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC0832CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC0832CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC0832CD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC0832CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC0832CD often in real-time on the comparison pages.
What if I can't find stock of TLC0832CD?
You can fill out our help required form which you can use to request a quote for TLC0832CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.