Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.31
|
-
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 31kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 831 |
Conversion Time | 32µs |
IC Case Style | DIP |
IC Generic Number | 0831 |
Linearity Error | 0.2% |
Linearity Error ADC / DAC + | 0.4LSB |
Linearity Error ADC / DAC - | 0.4LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 600µA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Through Hole |
8-Bit, 31 kSPS ADC Serial Out, Microprocessor Peripheral/Standalone, Single Channels | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC0831CP?
Additional datasheets, footprints and schematics for TLC0831CP are listed on our Part Details page. You can also find images and similar parts to TLC0831CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC0831CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC0831CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC0831CP fall under?
The TLC0831CP is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC0831CP when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC0831CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC0831CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC0831CP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC0831CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC0831CP often in real-time on the comparison pages.
What if I can't find stock of TLC0831CP?
You can fill out our help required form which you can use to request a quote for TLC0831CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.