Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 8V |
Base Number | 82 |
Gain Bandwidth | 10MHz |
Input Offset Voltage Max | 1400µV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Dual, 16-V, 10-MHz, 1.4-mV offset voltage, In to V- op amp | Texas Instruments |
Op Amp, Low Power Rrio, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC082AID?
Additional datasheets, footprints and schematics for TLC082AID are listed on our Part Details page. You can also find images and similar parts to TLC082AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC082AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC082AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC082AID fall under?
The TLC082AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC082AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC082AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC082AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC082AID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC082AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC082AID often in real-time on the comparison pages.
What if I can't find stock of TLC082AID?
You can fill out our help required form which you can use to request a quote for TLC082AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.